Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Perpendicular Connector Contact Load Condition : Fully Loaded Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 12.7 MM [.5 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ] Contact Type : Pin Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 1.58 MM [.062 INCH ] PCB Contact Termination Area Plating Material Thickness : .381 MICM [15 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.79 MM [.07 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (VAC) : 1200
Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Material : Thermoplastic
Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR16455 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Carton Packaging Quantity : 504
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board, Wire-to-Board Header Type : Unshrouded PCB Connector Type : PCB Mount Header
Termination Features Rectangular Termination Post & Tail Thickness : .79 MM [.031 INCH ] Rectangular Termination Post & Tail Width : 1.58 MM [.062 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.99 MM [.275 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Perpendicular
- Connector Contact Load Condition : Fully Loaded
- Number of Positions : 2
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Length : 12.7 MM [.5 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ]
- Contact Type : Pin
- Mating Tab Thickness : .79 MM [.031 INCH ]
- Mating Tab Width : 1.58 MM [.062 INCH ]
- PCB Contact Termination Area Plating Material Thickness : .381 MICM [15 MICIN ]
Dimensions
- PCB Thickness (Recommended) : 1.79 MM [.07 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 12
- Dielectric Withstanding Voltage (Max) (VAC) : 1200
Housing Features
- Centerline (Pitch) : 3.96 MM [.156 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- Compatible With Approved Standards Products : UL E28476, CSA LR16455
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 504
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board, Wire-to-Board
- Header Type : Unshrouded
- PCB Connector Type : PCB Mount Header
Termination Features
- Rectangular Termination Post & Tail Thickness : .79 MM [.031 INCH ]
- Rectangular Termination Post & Tail Width : 1.58 MM [.062 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 6.99 MM [.275 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]