TE Connectivity Splices 872500-000

Description
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 35.5 MM  [1.4 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 35.5 MM  [1.4 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 872500-000 - TE Connectivity
Berwyn, PA, United States
Splices
872500-000
Splices 872500-000
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 35.5 MM  [1.4 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Compatible Insulation Diameter Range : 35.5 MM  [1.4 INCH ]
  • Product Length : 75 MM  [2.95 INCH ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 872500-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details