TE Connectivity Board-Board Connector Header, 6 Position, 2Row; Connector Systems Amp - Te Connectivity 87227-3.

Description
BOARD-BOARD CONNECTOR HEADER, 6 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR HEADER, 6 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 6 Position, 2Row; Connector Systems Amp - Te Connectivity - 26AC8862 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 6 Position, 2Row; Connector Systems Amp - Te Connectivity
26AC8862
Board-Board Connector Header, 6 Position, 2Row; Connector Systems Amp - Te Connectivity 26AC8862
BOARD-BOARD CONNECTOR HEADER, 6 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 6 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8862
Product Name Board-Board Connector Header, 6 Position, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5410-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details