TE Connectivity Rectangular Connector Contacts 87191-1

Description
Socket Contact Gold 28-30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 28-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A26951-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A26951-ND
Rectangular Connector Contacts A26951-ND
Socket Contact Gold 28-30 AWG Crimp

Socket Contact Gold 28-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-87191-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-87191-1-ND
Rectangular Connector Contacts 17-87191-1-ND
CONN SOCKET 28-30AWG CRIMP GOLD

CONN SOCKET 28-30AWG CRIMP GOLD

Buy Now Datasheet
Contact, Receptacle, 30-28Awg, Crimp; Product Range Amp - Te Connectivity - 52F5443 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 30-28Awg, Crimp; Product Range Amp - Te Connectivity
52F5443
Contact, Receptacle, 30-28Awg, Crimp; Product Range Amp - Te Connectivity 52F5443
CONTACT, RECEPTACLE, 30-28AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Interconnect System RoHS Compliant: Yes

CONTACT, RECEPTACLE, 30-28AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Interconnect System RoHS Compliant: Yes

Supplier's Site Datasheet
Locking Clip Assy .025 Sq Lp Amp - Te Connectivity - 16M5094 - Newark, An Avnet Company
Chicago, IL, United States
Locking Clip Assy .025 Sq Lp Amp - Te Connectivity
16M5094
Locking Clip Assy .025 Sq Lp Amp - Te Connectivity 16M5094
LOCKING CLIP ASSY .025 SQ LP

LOCKING CLIP ASSY .025 SQ LP

Supplier's Site
Contact, Lock Clip, 30-28Awg; Product Range Amp - Te Connectivity - 93K5403 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Lock Clip, 30-28Awg; Product Range Amp - Te Connectivity
93K5403
Contact, Lock Clip, 30-28Awg; Product Range Amp - Te Connectivity 93K5403
CONTACT, LOCK CLIP, 30-28AWG; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Machine Applied; Wire Size AWG RoHS Compliant: Yes

CONTACT, LOCK CLIP, 30-28AWG; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Machine Applied; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26951-ND 52F5443 16M5094
Product Name Rectangular Connector Contacts Contact, Receptacle, 30-28Awg, Crimp; Product Range Amp - Te Connectivity Locking Clip Assy .025 Sq Lp Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11067-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details