TE Connectivity Connector Hardware, Mounts, Locks & Retainers 87179-1

Description
Body Features Primary Product Color : Yellow Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 87179-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
87179-1
Connector Hardware, Mounts, Locks & Retainers 87179-1
Body Features Primary Product Color : Yellow Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : Nylon 6/6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A26960-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A26960-ND
Rectangular Connector Accessories A26960-ND
"Connector Polarizing Device (Key, Plug, Post) For Square Post Contacts 0.025"" (0.64mm) (AMP MODU)"

"Connector Polarizing Device (Key, Plug, Post) For Square Post Contacts 0.025"" (0.64mm) (AMP MODU)"

Buy Now Datasheet
Connectors Miscellaneous - 87179-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
87179-1
Connectors Miscellaneous 87179-1
LOCKING CLIP KEYING PLUG

LOCKING CLIP KEYING PLUG

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87179-1 A26960-ND 87179-1
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Connectors Miscellaneous
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products