TE Connectivity Power Cable Breakouts 871751N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length (MM) : 100 Compatible Cable Cross-Section Range (MMSQ) : 85 Compatible Cable Diameter - Body (Min) (MM) : 33 Compatible Cable Diameter - Leg (Max) (MM) : 32 Compatible Cable Diameter - Leg (Min) (MM) : 12 Expanded Inside Diameter (Min) (Body) (MM) : 85 Expanded Inside Diameter (Min) (Leg) (MM) : 32 Leg Length (MM) : 50 Overall Product Length (MM) : 180 Recovered Inside Diameter (Max) (Body) (MM) : 33 Recovered Inside Diameter (Max) (Leg) (MM) : 12 Recovered Wall Thickness (Max) (Body) (MM) : 3 Recovered Wall Thickness (Max) (Leg) (MM) : 2.5 Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Rain, Moisture, Contaminated Water, Weathering, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length (MM) : 100 Compatible Cable Cross-Section Range (MMSQ) : 85 Compatible Cable Diameter - Body (Min) (MM) : 33 Compatible Cable Diameter - Leg (Max) (MM) : 32 Compatible Cable Diameter - Leg (Min) (MM) : 12 Expanded Inside Diameter (Min) (Body) (MM) : 85 Expanded Inside Diameter (Min) (Leg) (MM) : 32 Leg Length (MM) : 50 Overall Product Length (MM) : 180 Recovered Inside Diameter (Max) (Body) (MM) : 33 Recovered Inside Diameter (Max) (Leg) (MM) : 12 Recovered Wall Thickness (Max) (Body) (MM) : 3 Recovered Wall Thickness (Max) (Leg) (MM) : 2.5 Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Rain, Moisture, Contaminated Water, Weathering, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 871751N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
871751N001
Power Cable Breakouts 871751N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length (MM) : 100 Compatible Cable Cross-Section Range (MMSQ) : 85 Compatible Cable Diameter - Body (Min) (MM) : 33 Compatible Cable Diameter - Leg (Max) (MM) : 32 Compatible Cable Diameter - Leg (Min) (MM) : 12 Expanded Inside Diameter (Min) (Body) (MM) : 85 Expanded Inside Diameter (Min) (Leg) (MM) : 32 Leg Length (MM) : 50 Overall Product Length (MM) : 180 Recovered Inside Diameter (Max) (Body) (MM) : 33 Recovered Inside Diameter (Max) (Leg) (MM) : 12 Recovered Wall Thickness (Max) (Body) (MM) : 3 Recovered Wall Thickness (Max) (Leg) (MM) : 2.5 Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Rain, Moisture, Contaminated Water, Weathering, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 3

Dimensions


  • Body Length (MM) : 100
  • Compatible Cable Cross-Section Range (MMSQ) : 85
  • Compatible Cable Diameter - Body (Min) (MM) : 33
  • Compatible Cable Diameter - Leg (Max) (MM) : 32
  • Compatible Cable Diameter - Leg (Min) (MM) : 12
  • Expanded Inside Diameter (Min) (Body) (MM) : 85
  • Expanded Inside Diameter (Min) (Leg) (MM) : 32
  • Leg Length (MM) : 50
  • Overall Product Length (MM) : 180
  • Recovered Inside Diameter (Max) (Body) (MM) : 33
  • Recovered Inside Diameter (Max) (Leg) (MM) : 12
  • Recovered Wall Thickness (Max) (Body) (MM) : 3
  • Recovered Wall Thickness (Max) (Leg) (MM) : 2.5
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 5

Product Availability


  • Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Planar, Spiral
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Rain, Moisture, Contaminated Water, Weathering, Salt Water
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Hydrocarbons, Transformer Oil
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 871751N001
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 049285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 053036N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 035377P002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers