TE Connectivity Rectangular Connector Contacts 87165-1

Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A26954-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A26954-ND
Rectangular Connector Contacts A26954-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Connectors - 87165-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
87165-1
Connectors 87165-1
LOCKING CLIP ASSY .025 SQ LP

LOCKING CLIP ASSY .025 SQ LP

Buy Now
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 93F7006 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
93F7006
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 93F7006
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26954-ND 87165-1 93F7006
Product Name Rectangular Connector Contacts Connectors Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
LOC Female, Weatherproof Crimp Sleeve, RG174/U - 8932 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details