TE Connectivity Product Range Te Connectivity 87159-3.

Description
Product Range:AMPMODU MOD 1; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:AMPMODU MOD 1 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:2Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
Product Range:AMPMODU MOD 1; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:AMPMODU MOD 1 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:2Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 32AC6097 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
32AC6097
Product Range Te Connectivity 32AC6097
Product Range:AMPMODU MOD 1; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:AMPMODU MOD 1 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:2Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Product Range:AMPMODU MOD 1; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:3.96mm; For Use With:AMPMODU MOD 1 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:2Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32AC6097
Product Name Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details