TE Connectivity Multicore Cable 870289-000

Description
Body Features Cable Color : White Shield Material : Silver-Coated Copper Wire Color (Base) : White Wire Color (Stripe) : White, Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.01 MM  [.04 INCH ] Outside Cable Diameter : 3.38 MM  [.133 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55
Request a Quote
Description
Body Features Cable Color : White Shield Material : Silver-Coated Copper Wire Color (Base) : White Wire Color (Stripe) : White, Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.01 MM  [.04 INCH ] Outside Cable Diameter : 3.38 MM  [.133 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 870289-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
870289-000
Multicore Cable 870289-000
Body Features Cable Color : White Shield Material : Silver-Coated Copper Wire Color (Base) : White Wire Color (Stripe) : White, Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.01 MM  [.04 INCH ] Outside Cable Diameter : 3.38 MM  [.133 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55

Body Features


  • Cable Color : White
  • Shield Material : Silver-Coated Copper
  • Wire Color (Base) : White
  • Wire Color (Stripe) : White, Blue

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 1.01 MM  [.04 INCH ]
  • Outside Cable Diameter : 3.38 MM  [.133 INCH ]
  • Strand Size (AWG) : 32
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Product Type Features


  • Cable Style : Round Braided, Jacketed
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 870289-000
Product Name Multicore Cable
Product Category Cable
Cable Shielding Silver-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1374713001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 0440833001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Power Cable - 0264953001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details