Configuration Features Electrical Connection : Ribbon Cable Interface : I2C (0x46H)
Dimensions Dimensions : Dia 15.82 x 9.3 MM [Dia .622 x .366 INCH ]
Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3.3 Output Type : 5% to 95% Supply Current (MAMP) : 3
Operation/Applicatio
n Media Isolated Pressure Sensor Accuracy (PCT) : ± .25 Output/Span : 14 bit ADC Pressure (PSI) : 300 Proof Pressure Range : 3X
Other Sensor Options : Low Power w/o Tube
Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount
Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 20.68 Total Error Band (PCT) : ± 1
Configuration Features
- Electrical Connection : Ribbon Cable
- Interface : I2C (0x46H)
Dimensions
- Dimensions : Dia 15.82 x 9.3 MM [Dia .622 x .366 INCH ]
Electrical Characteristics
- Media Isolated Pressure Sensor Supply Voltage (V) : 3.3
- Output Type : 5% to 95%
- Supply Current (MAMP) : 3
Operation/Application
- Media Isolated Pressure Sensor Accuracy (PCT) : ± .25
- Output/Span : 14 bit ADC
- Pressure (PSI) : 300
- Proof Pressure Range : 3X
Other
- Sensor Options : Low Power w/o Tube
Packaging Features
- Media Isolated Pressure Sensor Package : O-Ring Mount
Product Type Features
- Media Isolated Pressure Sensor Style : Absolute
- Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : 20.68
- Total Error Band (PCT) : ± 1