TE Connectivity Media Isolated Pressure Sensors 86BSD300PA-3ASCL

Description
Configuration Features Electrical Connection : Cable w/ Connector Interface : SPI Dimensions Dimensions : Dia 15.82 x 9.3 MM  [Dia .622 x .366 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3.3 Output Type : 10% to 90% Supply Current (MAMP) : 3 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± .25 Output/Span : 14 bit ADC Pressure (PSI) : 300 Proof Pressure Range : 3X Other Sensor Options : Low Power w/o Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20.68 Total Error Band (PCT) : ± 1
Request a Quote
Description
Configuration Features Electrical Connection : Cable w/ Connector Interface : SPI Dimensions Dimensions : Dia 15.82 x 9.3 MM  [Dia .622 x .366 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3.3 Output Type : 10% to 90% Supply Current (MAMP) : 3 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± .25 Output/Span : 14 bit ADC Pressure (PSI) : 300 Proof Pressure Range : 3X Other Sensor Options : Low Power w/o Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20.68 Total Error Band (PCT) : ± 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 86BSD300PA-3ASCL - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
86BSD300PA-3ASCL
Media Isolated Pressure Sensors 86BSD300PA-3ASCL
Configuration Features Electrical Connection : Cable w/ Connector Interface : SPI Dimensions Dimensions : Dia 15.82 x 9.3 MM  [Dia .622 x .366 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3.3 Output Type : 10% to 90% Supply Current (MAMP) : 3 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± .25 Output/Span : 14 bit ADC Pressure (PSI) : 300 Proof Pressure Range : 3X Other Sensor Options : Low Power w/o Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20.68 Total Error Band (PCT) : ± 1

Configuration Features


  • Electrical Connection : Cable w/ Connector
  • Interface : SPI

Dimensions


  • Dimensions : Dia 15.82 x 9.3 MM  [Dia .622 x .366 INCH ]

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 3.3
  • Output Type : 10% to 90%
  • Supply Current (MAMP) : 3

Operation/Application


  • Media Isolated Pressure Sensor Accuracy (PCT) : ± .25
  • Output/Span : 14 bit ADC
  • Pressure (PSI) : 300
  • Proof Pressure Range : 3X

Other


  • Sensor Options : Low Power w/o Tube

Packaging Features


  • Media Isolated Pressure Sensor Package : O-Ring Mount

Product Type Features


  • Media Isolated Pressure Sensor Style : Absolute
  • Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 20.68
  • Total Error Band (PCT) : ± 1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 86BSD300PA-3ASCL
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201876-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10207485-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 11020850-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10207875-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details