TE Connectivity Media Isolated Pressure Sensors 86BSD030PA-3AIC

Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C (0x28H) Pressure (PSI) : 30 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 3X Other Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Total Error Band ± (PCT) : 1
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C (0x28H) Pressure (PSI) : 30 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 3X Other Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Total Error Band ± (PCT) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 86BSD030PA-3AIC - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
86BSD030PA-3AIC
Media Isolated Pressure Sensors 86BSD030PA-3AIC
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C (0x28H) Pressure (PSI) : 30 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 3X Other Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Total Error Band ± (PCT) : 1

Configuration Features


  • Electrical Connection : Cable w/ Connector

Dimensions


  • Product Diameter : 15.82 MM  [.622 INCH ]
  • Product Height : 9.3 MM  [.366 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5
  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Interface : I2C (0x28H)
  • Pressure (PSI) : 30
  • Pressure Accuracy ± (PCT) : .25
  • Proof Pressure Range : 3X

Other


  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Absolute
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Total Error Band ± (PCT) : 1
Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 86BSD030PA-3AIC - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
86BSD030PA-3AIC
Sensors, Transducers - Pressure Sensors, Transducers 86BSD030PA-3AIC
Win Source Part Number: 1340575-86BSD030PA-3 AIC Category: Sensors, Transducers - Pressure Sensors, Transducers Series: 86BSD Termination Style: Cable with Connector Features: Amplified Output, Temperature Compensated Package: Tube Applications: Board Mount Standard Package: 1 Output Type: I2C, SPI Output: 14 b Accuracy: ±0.25% Pressure Type: Absolute Operating Pressure: 30PSI (206.84kPa) Port Style: No Port Maximum Pressure: 60PSI (413.69kPa) Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: TE Connectivity Measurement Specialties Base Product Number: 86BS Product Status: Obsolete

Win Source Part Number: 1340575-86BSD030PA-3AIC
Category: Sensors, Transducers - Pressure Sensors, Transducers
Series: 86BSD
Termination Style: Cable with Connector
Features: Amplified Output, Temperature Compensated
Package: Tube
Applications: Board Mount
Standard Package: 1
Output Type: I2C, SPI
Output: 14 b
Accuracy: ±0.25%
Pressure Type: Absolute
Operating Pressure: 30PSI (206.84kPa)
Port Style: No Port
Maximum Pressure: 60PSI (413.69kPa)
Voltage - Supply: 3.3V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: TE Connectivity Measurement Specialties
Base Product Number: 86BS
Product Status: Obsolete

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1498-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1498-5-ND
Pressure Sensors, Transducers 223-1498-5-ND
Pressure Sensor 30PSI (206.84kPa) Absolute 14 b Module

Pressure Sensor 30PSI (206.84kPa) Absolute 14 b Module

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 86BSD030PA-3AIC - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
86BSD030PA-3AIC
Sensors, Transducers - Pressure Sensors, Transducers 86BSD030PA-3AIC
SENSOR 30PSIA 14BIT

SENSOR 30PSIA 14BIT

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 86BSD030PA-3AIC 86BSD030PA-3AIC 223-1498-5-ND 86BSD030PA-3AIC
Product Name Media Isolated Pressure Sensors Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute Absolute Absolute
Working Pressure Range 30 psi (21.11 m H2O) 30 psi (21.11 m H2O) 30 psi (21.11 m H2O) 30 psi (21.11 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209865-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10208364-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10215992-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Media Isolated Pressure Sensors - 1007139-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 29 psi (20.41 m H2O)
View Details