TE Connectivity Media Isolated Pressure Sensors 86BSD015PG-3AIC

Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C (0x28H) Pressure (PSI) : 15 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 3X Other Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Total Error Band ± (PCT) : 1
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C (0x28H) Pressure (PSI) : 15 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 3X Other Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Total Error Band ± (PCT) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 86BSD015PG-3AIC - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
86BSD015PG-3AIC
Media Isolated Pressure Sensors 86BSD015PG-3AIC
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C (0x28H) Pressure (PSI) : 15 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 3X Other Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Total Error Band ± (PCT) : 1

Configuration Features


  • Electrical Connection : Cable w/ Connector

Dimensions


  • Product Diameter : 15.82 MM  [.622 INCH ]
  • Product Height : 9.3 MM  [.366 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5
  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Interface : I2C (0x28H)
  • Pressure (PSI) : 15
  • Pressure Accuracy ± (PCT) : .25
  • Proof Pressure Range : 3X

Other


  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Gauge
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Total Error Band ± (PCT) : 1
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1497-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1497-5-ND
Pressure Sensors, Transducers 223-1497-5-ND
Pressure Sensor 15PSI (103.42kPa) Vented Gauge 14 b Module

Pressure Sensor 15PSI (103.42kPa) Vented Gauge 14 b Module

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 86BSD015PG-3AIC 223-1497-5-ND
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 15 psi (10.56 m H2O) 15 psi (10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007143-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Pressure Transducers - 10204275-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10215773-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Mount Pressure Sensors - 10203000-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 5 psi (3.52 m H2O)
View Details