TE Connectivity Media Isolated Pressure Sensors 86A3R-000000-100PG

Description
Configuration Features Electrical Connection : 6" Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 100 Proof Pressure Range : 3X Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Total Error Band ± (PCT) : 3
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : 6" Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 100 Proof Pressure Range : 3X Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Total Error Band ± (PCT) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 86A3R-000000-100PG - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
86A3R-000000-100PG
Media Isolated Pressure Sensors 86A3R-000000-100PG
Configuration Features Electrical Connection : 6" Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 100 Proof Pressure Range : 3X Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Total Error Band ± (PCT) : 3

Configuration Features


  • Electrical Connection : 6" Ribbon Cable

Dimensions


  • Product Diameter : 15.82 MM  [.622 INCH ]
  • Product Height : 9.3 MM  [.366 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 100
  • Proof Pressure Range : 3X

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Total Error Band ± (PCT) : 3
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1495-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1495-5-ND
Pressure Sensors, Transducers 223-1495-5-ND
Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0.5 V ~ 4.5 V Module

Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0.5 V ~ 4.5 V Module

Buy Now Datasheet
Pressure Sensor, 100Psi, 5V; Operating Pressure Max Te Connectivity Sensors - 03AC2234 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100Psi, 5V; Operating Pressure Max Te Connectivity Sensors
03AC2234
Pressure Sensor, 100Psi, 5V; Operating Pressure Max Te Connectivity Sensors 03AC2234
PRESSURE SENSOR, 100PSI, 5V; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:-; Supply Current:-; Product Range:- RoHS Compliant: Yes

PRESSURE SENSOR, 100PSI, 5V; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:-; Supply Current:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 86A3R-000000-100PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
86A3R-000000-100PG
Sensors, Transducers - Pressure Sensors, Transducers 86A3R-000000-100PG
SENSOR 100PSIG 4.5V

SENSOR 100PSIG 4.5V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 86A3R-000000-100PG 223-1495-5-ND 03AC2234 86A3R-000000-100PG
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, 100Psi, 5V; Operating Pressure Max Te Connectivity Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge Gauge; Gauge Gauge
Working Pressure Range 100 psi (70.38 m H2O) 100 psi (70.38 m H2O) ? to 100 psi (? to 70.38 m H2O) 100 psi (70.38 m H2O)
Operating Temperature -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219017-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10215441-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Board Mount Pressure Sensors - 1011435-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0500 psi (0.0352 m H2O)
View Details
Pressure Transducers - 10221419-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details