TE Connectivity Media Isolated Pressure Sensors 86A3R-000000-005PG

Description
Configuration Features Electrical Connection : 6" Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 5 Proof Pressure Range : 3X Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Total Error Band ± (PCT) : 3
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : 6" Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 5 Proof Pressure Range : 3X Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Total Error Band ± (PCT) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 86A3R-000000-005PG - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
86A3R-000000-005PG
Media Isolated Pressure Sensors 86A3R-000000-005PG
Configuration Features Electrical Connection : 6" Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 5 Proof Pressure Range : 3X Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Total Error Band ± (PCT) : 3

Configuration Features


  • Electrical Connection : 6" Ribbon Cable

Dimensions


  • Product Diameter : 15.82 MM  [.622 INCH ]
  • Product Height : 9.3 MM  [.366 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 5
  • Proof Pressure Range : 3X

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Total Error Band ± (PCT) : 3
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1494-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1494-5-ND
Pressure Sensors, Transducers 223-1494-5-ND
Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V Module

Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V Module

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 86A3R-000000-005PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
86A3R-000000-005PG
Sensors, Transducers - Pressure Sensors, Transducers 86A3R-000000-005PG
SENSOR 5PSIG 4.5V

SENSOR 5PSIG 4.5V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 86A3R-000000-005PG 223-1494-5-ND 86A3R-000000-005PG
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge Gauge
Working Pressure Range 5 psi (3.52 m H2O) 5 psi (3.52 m H2O) 5 psi (3.52 m H2O)
Operating Temperature -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219172-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O)
View Details
2 suppliers
Pressure Transducers - 10213234-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1010444-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Board Mount Pressure Sensors - 1010447-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details