Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 86 MM [3.385 INCH ] Compatible Cable Diameter (Min) : 32 MM [1.259 INCH ] Expanded Inside Diameter (Min) : 95 MM [3.74 INCH ] Product Length : 350 MM [13.78 INCH ] Recovered Inside Diameter (Max) : 29 MM [1.142 INCH ] Recovered Wall Thickness (Max) : 3.1 MM [.122 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, HD631.2, IEC 60684-3-246, IEC 60684-3-247
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, Mechanical Impact Resistance, Flame-Retardant Resistance, Low Temperature Resistant, Liquid & Oil Resistance, Damage Resistance, UV Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 86 MM [3.385 INCH ]
- Compatible Cable Diameter (Min) : 32 MM [1.259 INCH ]
- Expanded Inside Diameter (Min) : 95 MM [3.74 INCH ]
- Product Length : 350 MM [13.78 INCH ]
- Recovered Inside Diameter (Max) : 29 MM [1.142 INCH ]
- Recovered Wall Thickness (Max) : 3.1 MM [.122 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-214, HD631.2, IEC 60684-3-246, IEC 60684-3-247
Product Availability
- Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : High Temperature Resistant, Mechanical Impact Resistance, Flame-Retardant Resistance, Low Temperature Resistant, Liquid & Oil Resistance, Damage Resistance, UV Resistant