SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: No
Toggle Switches DPDT 10AMP BATON PWR TOGGLE SWITCH
Switch, Toggle, 10 A, DPDT
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 23F229 | 8690K2 | 70155880 |
| Product Name | Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Alcoswitch Te Connectivity | Toggle Switches | Switch, Toggle, 10 A, DPDT |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw Terminals |