TE Connectivity Multicore Cable 8690813001

Description
Body Features Cable Color : Light Blue Cable Shield Size (AWG) : 40 Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Nickel-Plated Copper Wire Color (Base) : Red, Blue Wire Color (Stripe) : Light Blue Configuration Features Number of Conductors : 2 Dimensions Conductor Insulation Diameter : .88 MM  [.035 INCH ] Outside Cable Diameter : 2.32 MM  [.091 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Special Construction Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Cable Color : Light Blue Cable Shield Size (AWG) : 40 Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Nickel-Plated Copper Wire Color (Base) : Red, Blue Wire Color (Stripe) : Light Blue Configuration Features Number of Conductors : 2 Dimensions Conductor Insulation Diameter : .88 MM  [.035 INCH ] Outside Cable Diameter : 2.32 MM  [.091 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Special Construction Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 8690813001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
8690813001
Multicore Cable 8690813001
Body Features Cable Color : Light Blue Cable Shield Size (AWG) : 40 Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Nickel-Plated Copper Wire Color (Base) : Red, Blue Wire Color (Stripe) : Light Blue Configuration Features Number of Conductors : 2 Dimensions Conductor Insulation Diameter : .88 MM  [.035 INCH ] Outside Cable Diameter : 2.32 MM  [.091 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Special Construction Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Cable Color : Light Blue
  • Cable Shield Size (AWG) : 40
  • Conductor Material : Nickel-Coated High Strength Copper Alloy
  • Shield Material : Nickel-Plated Copper
  • Wire Color (Base) : Red, Blue
  • Wire Color (Stripe) : Light Blue

Configuration Features


  • Number of Conductors : 2

Dimensions


  • Conductor Insulation Diameter : .88 MM  [.035 INCH ]
  • Outside Cable Diameter : 2.32 MM  [.091 INCH ]
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Voltage Rating (V) : 600

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Special Construction
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 8690813001
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Nickel-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-0.40-0/2-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper Alloy, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 168101-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 043437-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 093865-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details