TE Connectivity Splices 868566-000

Description
Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Dimensions Product Length : 127 MM  [5 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Dimensions Product Length : 127 MM  [5 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 868566-000 - TE Connectivity
Berwyn, PA, United States
Splices
868566-000
Splices 868566-000
Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Dimensions Product Length : 127 MM  [5 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Black

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Product Length : 127 MM  [5 INCH ]
  • Wire Size (MMSQ) : .34 - .25
  • Wire Size (AWG) : 22 - 24

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 868566-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details