TE Connectivity Data Bus Terminators 868079-000

Description
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 78 Mechanical Attachment Polarization Code : B Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 78 Mechanical Attachment Polarization Code : B Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Terminators - 868079-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Terminators
868079-000
Data Bus Terminators 868079-000
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 78 Mechanical Attachment Polarization Code : B Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Contact Features


  • Contact Type : Pin

Electrical Characteristics


  • Impedance (OHM) : 78

Mechanical Attachment


  • Polarization Code : B

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 868079-000
Product Name Data Bus Terminators
Terminator Type Data Bus Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 015283-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 106556-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 173210-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 250449-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details