Body Features Cable Exit Angle (DEG) : 180 Wire Color (Base) : Yellow, Red, Green, Brown, Blue, Black
Configuration Features Number of Positions : 6 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24
Electrical Characteristics Operating Voltage (VDC) : 6000
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Polyester GF
Mechanical Attachment Mating Alignment : With Mating Retention : Without Panel Mount Feature Type : Slotted Channel for Mounting Bracket
Operation/Applicatio
n Circuit Application : Power Shielded : No
Packaging Features Packaging Method : Package
Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Sealable : No
Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Body Features
- Cable Exit Angle (DEG) : 180
- Wire Color (Base) : Yellow, Red, Green, Brown, Blue, Black
Configuration Features
- Number of Positions : 6
- Number of Rows : 2
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Retention Within Housing : With
- Contact Type : Pin
- Contact Underplating Material : Nickel
Dimensions
- Row-to-Row Spacing : 2.54 MM [.1 INCH ]
- Wire Size (MMSQ) : .2
- Wire Size (AWG) : 24
Electrical Characteristics
- Operating Voltage (VDC) : 6000
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Polyester GF
Mechanical Attachment
- Mating Alignment : With
- Mating Retention : Without
- Panel Mount Feature Type : Slotted Channel for Mounting Bracket
Operation/Application
- Circuit Application : Power
- Shielded : No
Packaging Features
- Packaging Method : Package
Product Type Features
- Connector & Housing Type : Plug
- Connector Product Type : Connector Assembly
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Pre-Terminated Flying Leads