TE Connectivity Rectangular Wire & Cable Connectors & Housings 867781-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Connector Height : 25.4 MM  [1 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Housing Material : Polyester GF Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Sealable : No
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Connector Height : 25.4 MM  [1 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Housing Material : Polyester GF Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 867781-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
867781-1
Rectangular Wire & Cable Connectors & Housings 867781-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Connector Height : 25.4 MM  [1 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Housing Material : Polyester GF Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Sealable : No

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Type : Pin

Dimensions


  • Connector Height : 25.4 MM  [1 INCH ]
  • Connector Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Housing Features


  • Housing Material : Polyester GF

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Sealable : No
Buy Now
LGH Connectors - 867781-1 - ODG (Origin Data Global)
Shenzhen, China
LGH Connectors
867781-1
LGH Connectors 867781-1
CONN LGH HOUSING 2POS RECT STR

CONN LGH HOUSING 2POS RECT STR

Supplier's Site Datasheet
Pin Housing Amp - Te Connectivity - 19H8023 - Newark, An Avnet Company
Chicago, IL, United States
Pin Housing Amp - Te Connectivity
19H8023
Pin Housing Amp - Te Connectivity 19H8023
PIN HOUSING

PIN HOUSING

Supplier's Site

Technical Specifications

  TE Connectivity ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 867781-1 867781-1 19H8023
Product Name Rectangular Wire & Cable Connectors & Housings LGH Connectors Pin Housing Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25963-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
4 suppliers
Rectangular Connector Accessories - 1734-1011-234-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details