TE Connectivity Connector Contacts 86774-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire, FFC Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Splicing Contact Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Packaging Features Packaging Method : Loose Piece Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire, FFC Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Splicing Contact Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Packaging Features Packaging Method : Loose Piece Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 86774-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
86774-1
Connector Contacts 86774-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire, FFC Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Splicing Contact Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Packaging Features Packaging Method : Loose Piece Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, FFC

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Type : Splicing Contact
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Packaging Features


  • Packaging Method : Loose Piece

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Terminals - Wire Splice Connectors - 86774-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
86774-1-ND
Terminals - Wire Splice Connectors 86774-1-ND
CONN SPLICE 22-26 AWG CRIMP

CONN SPLICE 22-26 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 86774-1 86774-1-ND
Product Name Connector Contacts Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details