Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
TE CONNECTIVITY
867622-2 -- CABLE ASSEMBLIES - LGH CABLES
TE Connectivity
Cable Assemblies - LGH Cables
867622-2
Description
RECT 6P PLG TO WIRE 22AWG 25.23"
Acme Chip Technology Co., Limited
Done
Description
RECT 6P PLG TO WIRE 22AWG 25.23"
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - LGH Cables
867622-2
Cable Assemblies - LGH Cables
867622-2
RECT 6P PLG TO WIRE 22AWG 25.23"
RECT 6P PLG TO WIRE 22AWG 25.23"
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Cable Assemblies
Product Number
867622-2
Product Name
Cable Assemblies - LGH Cables
Cable Shielding
No Shielding; Unshielded
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Ethernet Cable
101006
Specs
Application
LAN / Ethernet; Networking
Cable Type
Coaxial
Cable Length
16.4 ft (50 dm)
View Details
Beckhoff Automation LLC
ZK2000-5600-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded
Specs
Application
Instrumentation and Control
View Details
Mini-Circuits
Non-Magnetic Flex Cable, 0.141" center diameter, DC-18 GHz, 0.66 ft. (0.2 m)
141N-20CSM
Specs
Cable Type
Coaxial
Connector Type
SMA-Male
View Details
ArduSimple
TNC to TNC Survey antenna cable
AS-CAB-TNCM-2M5-TNCM-00
View Details