TE Connectivity Rectangular Wire & Cable Connectors & Housings 867471-1

Description
Body Features Cable Exit Angle (DEG) : 180 Wire Color (Base) : White, Red, Green, Brown, Blue, Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Panel Mount Feature Type : Slotted Channel for Mounting Bracket Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Wire Color (Base) : White, Red, Green, Brown, Blue, Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Panel Mount Feature Type : Slotted Channel for Mounting Bracket Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 867471-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
867471-1
Rectangular Wire & Cable Connectors & Housings 867471-1
Body Features Cable Exit Angle (DEG) : 180 Wire Color (Base) : White, Red, Green, Brown, Blue, Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Panel Mount Feature Type : Slotted Channel for Mounting Bracket Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Body Features


  • Cable Exit Angle (DEG) : 180
  • Wire Color (Base) : White, Red, Green, Brown, Blue, Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .3 - .4
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VDC) : 6000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : Without
  • Panel Mount Feature Type : Slotted Channel for Mounting Bracket

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Buy Now
Power Connectors - 867471-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
867471-1
Power Connectors 867471-1
LGH RECPT W/FLY LEADS 6 PIN

LGH RECPT W/FLY LEADS 6 PIN

Buy Now
Swedesboro, NJ, United States
Power Connectors
867471-1
Power Connectors 867471-1
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
Electronic Connector
329-867471-1
Electronic Connector 329-867471-1
Standard Circular Connector LGH RECPT W/FLY LEADS 6 PIN Product overview: 867471-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-867471-1 can be used for catalog matching and distributor lookup.

Standard Circular Connector LGH RECPT W/FLY LEADS 6 PIN Product overview: 867471-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-867471-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Lgh Recpt W/fly Leads 6 Pin Amp - Te Connectivity - 77AC1805 - Newark, An Avnet Company
Chicago, IL, United States
Lgh Recpt W/fly Leads 6 Pin Amp - Te Connectivity
77AC1805
Lgh Recpt W/fly Leads 6 Pin Amp - Te Connectivity 77AC1805
LGH RECPT W/FLY LEADS 6 PIN

LGH RECPT W/FLY LEADS 6 PIN

Supplier's Site
Lgh Recpt W/fly Leads 6 Pin Amp - Te Connectivity - 19H7986 - Newark, An Avnet Company
Chicago, IL, United States
Lgh Recpt W/fly Leads 6 Pin Amp - Te Connectivity
19H7986
Lgh Recpt W/fly Leads 6 Pin Amp - Te Connectivity 19H7986
LGH RECPT W/FLY LEADS 6 PIN

LGH RECPT W/FLY LEADS 6 PIN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 867471-1 867471-1 329-867471-1 77AC1805
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Electronic Connector Lgh Recpt W/fly Leads 6 Pin Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Geometry Straight; 180
Termination Pre-Terminated Flying Leads
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A28739-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ribbon Cable Connectors - 103310-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Connector Accessories - 102681-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 102387-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers