TE Connectivity Rectangular Wire & Cable Connectors & Housings 867464-3

Description
Body Features Cable Exit Angle (DEG) : 180 Wire Color (Base) : White, Red, Green, Brown, Blue, Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Wire Color (Base) : White, Red, Green, Brown, Blue, Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 867464-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
867464-3
Rectangular Wire & Cable Connectors & Housings 867464-3
Body Features Cable Exit Angle (DEG) : 180 Wire Color (Base) : White, Red, Green, Brown, Blue, Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Body Features


  • Cable Exit Angle (DEG) : 180
  • Wire Color (Base) : White, Red, Green, Brown, Blue, Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VDC) : 6000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Buy Now
Power Connectors - 867464-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
867464-3
Power Connectors 867464-3
LGH PLUG ASY W/FLY LEADS

LGH PLUG ASY W/FLY LEADS

Buy Now
Lgh Plug Asy W/fly Leads Amp - Te Connectivity - 16H8556 - Newark, An Avnet Company
Chicago, IL, United States
Lgh Plug Asy W/fly Leads Amp - Te Connectivity
16H8556
Lgh Plug Asy W/fly Leads Amp - Te Connectivity 16H8556
LGH PLUG ASY W/FLY LEADS

LGH PLUG ASY W/FLY LEADS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 867464-3 867464-3 16H8556
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Lgh Plug Asy W/fly Leads Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Geometry Straight; 180
Termination Pre-Terminated Flying Leads
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-323-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 104257-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers