TE Connectivity Cable Assembly 867464-3

Description
LGH PLUG ASY W/FLY LEADS Product overview: 867464-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Barrel - Power Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 464-867464-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LGH PLUG ASY W/FLY LEADS Product overview: 867464-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Barrel - Power Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 464-867464-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Cable Assembly
464-867464-3
Cable Assembly 464-867464-3
LGH PLUG ASY W/FLY LEADS Product overview: 867464-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Barrel - Power Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 464-867464-3 can be used for catalog matching and distributor lookup.

LGH PLUG ASY W/FLY LEADS Product overview: 867464-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Barrel - Power Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 464-867464-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - LGH Cables - 867464-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - LGH Cables
867464-3
Cable Assemblies - LGH Cables 867464-3
RECT 6P PLG TO WIRE 24AWG 37.12"

RECT 6P PLG TO WIRE 24AWG 37.12"

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 464-867464-3 867464-3
Product Name Cable Assembly Cable Assemblies - LGH Cables
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMYZ-4-0,5-B-EX - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Socket, angled Ractangular design MSZB Cable
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
System cable - 706-3033/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details