TE Connectivity Power Cable 8671593001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 8671593001 - TE Connectivity
Berwyn, PA, United States
Power Cable
8671593001
Power Cable 8671593001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : ZEROHAL
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (MMSQ) : 10

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 8671593001
Product Name Power Cable
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 015711-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Power Cable - 0869863001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 108280-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 081942-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers