TE Connectivity Rectangular Connector Contacts 867052-2

Description
Non-Gendered Contact Gold 20 AWG Crimp
Request a Quote Datasheet
Description
Non-Gendered Contact Gold 20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A26957CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A26957CT-ND
Rectangular Connector Contacts A26957CT-ND
Non-Gendered Contact Gold 20 AWG Crimp

Non-Gendered Contact Gold 20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A26957TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A26957TR-ND
Rectangular Connector Contacts A26957TR-ND
Non-Gendered Contact Gold 20 AWG Crimp

Non-Gendered Contact Gold 20 AWG Crimp

Buy Now Datasheet
Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity - 99AC7430 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity
99AC7430
Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity 99AC7430
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Housing Connectors; Wire Size AWGRoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Housing Connectors; Wire Size AWGRoHS Compliant: Yes

Supplier's Site
Locking Clip Cont Assy .025 Sq Rohs Compliant Amp - Te Connectivity - 34B2431 - Newark, An Avnet Company
Chicago, IL, United States
Locking Clip Cont Assy .025 Sq Rohs Compliant Amp - Te Connectivity
34B2431
Locking Clip Cont Assy .025 Sq Rohs Compliant Amp - Te Connectivity 34B2431
LOCKING CLIP CONT ASSY .025 SQ ROHS COMPLIANT: YES

LOCKING CLIP CONT ASSY .025 SQ ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8925 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity
29AH8925
Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity 29AH8925
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Housing Connectors; Wire Size AWGRoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Housing Connectors; Wire Size AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26957CT-ND 99AC7430 34B2431
Product Name Rectangular Connector Contacts Contact, Socket, 20Awg, Crimp; Product Range Amp - Te Connectivity Locking Clip Cont Assy .025 Sq Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data