TE Connectivity Product Range Amp - Te Connectivity 867052-1.

Description
Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead over Nickel Plated Contacts; For Use With:AMPMODU Series Connectors; Wire Size AWG Min:- RoHS Compliant: No
Description
Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead over Nickel Plated Contacts; For Use With:AMPMODU Series Connectors; Wire Size AWG Min:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 30AC5913 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30AC5913
Product Range Amp - Te Connectivity 30AC5913
Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead over Nickel Plated Contacts; For Use With:AMPMODU Series Connectors; Wire Size AWG Min:- RoHS Compliant: No

Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead over Nickel Plated Contacts; For Use With:AMPMODU Series Connectors; Wire Size AWG Min:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5913
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details