TE Connectivity Multicore Cable 866853-000

Description
Body Features Multicore Cable Conductor Material : Silver-Coated Copper, Silver-Plated Copper Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : White Shield Diameter : 3.84 MM  [.151 INCH ] Configuration Features Number of Multicore Cable Conductors : 1 Number of Strands : 37 Dimensions Multicore Cable Conductor Diameter : 2.77 MM  [.109 INCH ] Multicore Cable Overall Outside Diameter : 4.25 MM  [.167 INCH ] Multicore Cable Wire Diameter : 3.4 MM  [.134 INCH ] Strand Size (AWG) : 26 Wire Size (MMSQ) : 5.272 Wire Size (AWG) : 10 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Round Braided, Jacketed Multicore Cable Type : Spec 55 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Multicore Cable Conductor Material : Silver-Coated Copper, Silver-Plated Copper Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : White Shield Diameter : 3.84 MM  [.151 INCH ] Configuration Features Number of Multicore Cable Conductors : 1 Number of Strands : 37 Dimensions Multicore Cable Conductor Diameter : 2.77 MM  [.109 INCH ] Multicore Cable Overall Outside Diameter : 4.25 MM  [.167 INCH ] Multicore Cable Wire Diameter : 3.4 MM  [.134 INCH ] Strand Size (AWG) : 26 Wire Size (MMSQ) : 5.272 Wire Size (AWG) : 10 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Round Braided, Jacketed Multicore Cable Type : Spec 55 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 866853-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
866853-000
Multicore Cable 866853-000
Body Features Multicore Cable Conductor Material : Silver-Coated Copper, Silver-Plated Copper Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : White Shield Diameter : 3.84 MM  [.151 INCH ] Configuration Features Number of Multicore Cable Conductors : 1 Number of Strands : 37 Dimensions Multicore Cable Conductor Diameter : 2.77 MM  [.109 INCH ] Multicore Cable Overall Outside Diameter : 4.25 MM  [.167 INCH ] Multicore Cable Wire Diameter : 3.4 MM  [.134 INCH ] Strand Size (AWG) : 26 Wire Size (MMSQ) : 5.272 Wire Size (AWG) : 10 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Round Braided, Jacketed Multicore Cable Type : Spec 55 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Multicore Cable Conductor Material : Silver-Coated Copper, Silver-Plated Copper
  • Multicore Cable Jacket Color : White
  • Multicore Cable Shield Material : Silver-Coated Copper
  • Multicore Cable Wire Color : White
  • Shield Diameter : 3.84 MM  [.151 INCH ]

Configuration Features


  • Number of Multicore Cable Conductors : 1
  • Number of Strands : 37

Dimensions


  • Multicore Cable Conductor Diameter : 2.77 MM  [.109 INCH ]
  • Multicore Cable Overall Outside Diameter : 4.25 MM  [.167 INCH ]
  • Multicore Cable Wire Diameter : 3.4 MM  [.134 INCH ]
  • Strand Size (AWG) : 26
  • Wire Size (MMSQ) : 5.272
  • Wire Size (AWG) : 10

Electrical Characteristics


  • Multicore Cable Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Multicore Cable Shielded : Yes
  • Multicore Cable Style : Round Braided, Jacketed
  • Multicore Cable Type : Spec 55
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 866853-000
Product Name Multicore Cable
Product Category Cable
Cable Shielding Braid
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 030859-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 0394973001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 142583-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 001035-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers