TE Connectivity SolderSleeve Shield Terminators 866259-000

Description
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : MIL-W-22759/32 Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.34 INCH ] Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .61 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/2 Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Resistance Properties : Immersion Protection
Request a Quote Datasheet
Description
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : MIL-W-22759/32 Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.34 INCH ] Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .61 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/2 Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Resistance Properties : Immersion Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 866259-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
866259-000
SolderSleeve Shield Terminators 866259-000
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : MIL-W-22759/32 Dimensions Compatible Jacket Diameter Range : 4.3 MM  [.34 INCH ] Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .61 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/2 Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Resistance Properties : Immersion Protection

Body Features


  • Lead Color : White/Blue
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : No
  • Pre-Installed Lead Type : MIL-W-22759/32

Dimensions


  • Compatible Jacket Diameter Range : 4.3 MM  [.34 INCH ]
  • Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ]
  • Pre-Installed Lead Wire Size (MMSQ) : .61
  • Product Length : 16.5 MM  [.65 INCH ]
  • Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ]
  • Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ]
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Industry Standards


  • Government Qualified : Yes
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/2

Product Type Features


  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Resistance Properties : Immersion Protection
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 866259-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 273094-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 312605-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 176246-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 068902-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details