TE Connectivity
Power Cable Heat Shrink Tubing
866021-000
Description
Body Features Primary Product Color : Clear Primary Product Material : Polyolefin Shrink Ratio : > 2:1
Dimensions Recovered Wall Thickness (Max) (MM) : .89
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Product Availability Product Availability : Australia, New Zealand & Pacific Islands
Product Type Features Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Abrasion Resistant, Hydraulic Fluid Resistant, Flame-Retardant Resistance, Fluid Resistance, Low Temperature Resistant, High Temperature Resistant, Water Absorption Resistance, Fungus Resistance
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Clear Primary Product Material : Polyolefin Shrink Ratio : > 2:1
Dimensions Recovered Wall Thickness (Max) (MM) : .89
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Product Availability Product Availability : Australia, New Zealand & Pacific Islands
Product Type Features Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Abrasion Resistant, Hydraulic Fluid Resistant, Flame-Retardant Resistance, Fluid Resistance, Low Temperature Resistant, High Temperature Resistant, Water Absorption Resistance, Fungus Resistance
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Clear Primary Product Material : Polyolefin Shrink Ratio : > 2:1
Dimensions Recovered Wall Thickness (Max) (MM) : .89
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Product Availability Product Availability : Australia, New Zealand & Pacific Islands
Product Type Features Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Abrasion Resistant, Hydraulic Fluid Resistant, Flame-Retardant Resistance, Fluid Resistance, Low Temperature Resistant, High Temperature Resistant, Water Absorption Resistance, Fungus Resistance
Body Features
- Primary Product Color : Clear
- Primary Product Material : Polyolefin
- Shrink Ratio : > 2:1
Dimensions
- Recovered Wall Thickness (Max) (MM) : .89
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands
Product Type Features
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Abrasion Resistant, Hydraulic Fluid Resistant, Flame-Retardant Resistance, Fluid Resistance, Low Temperature Resistant, High Temperature Resistant, Water Absorption Resistance, Fungus Resistance
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
866021-000 |
|
Product Name
|
Power Cable Heat Shrink Tubing |
|
Material
|
Polyolefin; Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Sleeving
Shrink Tubing
Material
Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Material
Polyolefin; Polyolefin Flexible Modified
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
2 suppliers