TE Connectivity Contacts 86571-6

Description
RND WIRE RCPT L.P.
Request a Quote Datasheet
Description
RND WIRE RCPT L.P.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 86571-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
86571-6
Contacts 86571-6
RND WIRE RCPT L.P.

RND WIRE RCPT L.P.

Buy Now
Swedesboro, NJ, United States
Contacts
86571-6
Contacts 86571-6
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
332-86571-6
Electronic Connector 332-86571-6
Contact SKT Crimp ST Cable Mount 22-26AWG Box Product overview: 86571-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-86571-6 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 22-26AWG Box Product overview: 86571-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-86571-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Contacts - A114564-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Contacts
A114564-ND
FFC, FPC (Flat Flexible) Connector Contacts A114564-ND
Contact Crimp Socket 22-26 AWG Gold

Contact Crimp Socket 22-26 AWG Gold

Buy Now Datasheet
FFC & FPC Connectors RND WIRE RCPT L.P. - 792-86571-6 - Utmel Electronic Limited
Hong Kong, China
FFC & FPC Connectors RND WIRE RCPT L.P.
792-86571-6
FFC & FPC Connectors RND WIRE RCPT L.P. 792-86571-6
FFC & FPC Connectors RND WIRE RCPT L.P.

FFC & FPC Connectors RND WIRE RCPT L.P.

Supplier's Site
Rnd Wire Rcpt L.p. Amp - Te Connectivity - 34B2425 - Newark, An Avnet Company
Chicago, IL, United States
Rnd Wire Rcpt L.p. Amp - Te Connectivity
34B2425
Rnd Wire Rcpt L.p. Amp - Te Connectivity 34B2425
RND WIRE RCPT L.P.

RND WIRE RCPT L.P.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 86571-6 332-86571-6 A114564-ND 792-86571-6 34B2425
Product Name Contacts Electronic Connector FFC, FPC (Flat Flexible) Connector Contacts FFC & FPC Connectors RND WIRE RCPT L.P. Rnd Wire Rcpt L.p. Amp - Te Connectivity
Gender Female / Jack
Termination Crimp
Contact Size (AWG) 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details