TE Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity 86571-2

Description
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100 FFC Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact Termination:CrimpRoH S Compliant: Yes
Description
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100 FFC Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact Termination:CrimpRoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity - 66F3224 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity
66F3224
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity 66F3224
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100 FFC Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact Termination:CrimpRoH S Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100 FFC Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact Termination:CrimpRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66F3224
Product Name Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data