TE Connectivity
Connector Contacts
86566-4
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Accepts Conductor Width : 1.27 MM , 1.82 MM [.05 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.42 MM [.04 - .056 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Accepts Conductor Width : 1.27 MM , 1.82 MM [.05 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.42 MM [.04 - .056 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Accepts Conductor Width : 1.27 MM , 1.82 MM [.05 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.42 MM [.04 - .056 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au)
- Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]
- Contact Type : Socket
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Gold Flash
Dimensions
- Accepts Conductor Width : 1.27 MM , 1.82 MM [.05 INCH ]
- Compatible Insulation Diameter Range : 1.02 - 1.42 MM [.04 - .056 INCH ]
- Wire Size (MMSQ) : .12 - .4
- Wire Size (AWG) : 26 - 22
Operation/Application
- Circuit Application : Signal
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
86566-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5030 to 1.42 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details