TE Connectivity Contact, Pin, 26-22Awg, Crimp; Product Range Amp Te Connectivity 86561-9

Description
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:FFC, FPC & Ribbon Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:2A; Outer Diameter:2.54mmRoHS Compliant: No
Datasheet
Description
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:FFC, FPC & Ribbon Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:2A; Outer Diameter:2.54mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26-22Awg, Crimp; Product Range Amp Te Connectivity - 34B2419 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp Te Connectivity
34B2419
Contact, Pin, 26-22Awg, Crimp; Product Range Amp Te Connectivity 34B2419
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:FFC, FPC & Ribbon Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:2A; Outer Diameter:2.54mmRoHS Compliant: No

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:FFC, FPC & Ribbon Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:2A; Outer Diameter:2.54mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 34B2419
Product Name Contact, Pin, 26-22Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Brush Assemblies, Leaf Type - 1050006-13 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details