TE Connectivity Crimp Contacts 86561-6

Description
TE Connectivity 86561-6 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 86561-6 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 5092183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
5092183
Crimp Contacts 5092183
TE Connectivity 86561-6 Crimp Terminal

TE Connectivity 86561-6 Crimp Terminal

Supplier's Site
Crimp Contacts - 5092183P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
5092183P
Crimp Contacts 5092183P
TE Connectivity 86561-6 Crimp Terminal

TE Connectivity 86561-6 Crimp Terminal

Supplier's Site
Crimp Contacts - 1355052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1355052
Crimp Contacts 1355052
TE Connectivity 86561-6 Crimp Terminal

TE Connectivity 86561-6 Crimp Terminal

Supplier's Site
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - Contacts - 86561-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - Contacts
86561-6
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - Contacts 86561-6
Win Source Part Number: 1041265-86561-6 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors - Contacts Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Bulk Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 500 Alternative Parts (Cross-Reference): 88976-4; 485800-5; 86557-6; 494033-3865616; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 865616,-86561-6-SI Base Product Number: 86561

Win Source Part Number: 1041265-86561-6
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors - Contacts
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Bulk
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 500
Alternative Parts (Cross-Reference): 88976-4; 485800-5; 86557-6; 494033-3865616;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 865616,-86561-6-SI
Base Product Number: 86561

Buy Now Datasheet
Contact Pin, Gold, 26-22Awg; Product Range Amp Te Connectivity - 39K3658 - Newark, An Avnet Company
Chicago, IL, United States
Contact Pin, Gold, 26-22Awg; Product Range Amp Te Connectivity
39K3658
Contact Pin, Gold, 26-22Awg; Product Range Amp Te Connectivity 39K3658
CONTACT PIN, GOLD, 26-22AWG; Product Range:AMPMODU Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:.100 Centerline Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:3.5A; Contact RoHS Compliant: Yes

CONTACT PIN, GOLD, 26-22AWG; Product Range:AMPMODU Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:.100 Centerline Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:3.5A; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 5092183 5092183P 86561-6 39K3658
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - Contacts Contact Pin, Gold, 26-22Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Natural Spherical Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ025 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details