Contact Crimp Pin 22-26 AWG Gold
Contact Crimp Pin 22-26 AWG Gold
Electronic Component
FFC PIN, Round Wire, Gold Plated, 2.54mm Pitch, 3A, 22-26AWG Product overview: 86557-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-86557-6 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 26-22AWG, IDC/IDT; Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:IDC / IDT; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:FFC Series Connectors RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100840TR-ND | 86557-6 | 332-86557-6 | 34B2414 |
| Product Name | FFC, FPC (Flat Flexible) Connector Contacts | FFC / FPC | 3A Electronic Connector | Contact, Pin, 26-22Awg, Idc/idt; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 22 to 26 AWG | ? to 22 AWG |