TE Connectivity Rectangular Connector Contacts 86492-9

Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A3005CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A3005CT-ND
Rectangular Connector Contacts A3005CT-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A3005TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A3005TR-ND
Rectangular Connector Contacts A3005TR-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 90F5055 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
90F5055
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 90F5055
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Reel Of 86492-9 Mod Iv Recp Pltd Sn Amp - Te Connectivity - 87X3396 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Reel Of 86492-9 Mod Iv Recp Pltd Sn Amp - Te Connectivity
87X3396
Mini-Reel Of 86492-9 Mod Iv Recp Pltd Sn Amp - Te Connectivity 87X3396
Mini-Reel of 86492-9 MOD IV RECP PLTD SN

Mini-Reel of 86492-9 MOD IV RECP PLTD SN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A3005CT-ND 90F5055 87X3396
Product Name Rectangular Connector Contacts Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Mini-Reel Of 86492-9 Mod Iv Recp Pltd Sn Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
“N” Series Bulkhead Receptacle, Female - 9311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details