TE Connectivity Connectors 86492-6

Description
CUT STRIP- MOD IV RECP PLTD 30 SEL
Request a Quote Datasheet
Description
CUT STRIP- MOD IV RECP PLTD 30 SEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 86492-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
86492-6
Connectors 86492-6
CUT STRIP- MOD IV RECP PLTD 30 SEL

CUT STRIP- MOD IV RECP PLTD 30 SEL

Buy Now
Headers & Wire Housings - 86492-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
86492-6
Headers & Wire Housings 86492-6
MOD IV RECP PLTD 30 SEL

MOD IV RECP PLTD 30 SEL

Buy Now
Rectangular Connector Contacts - A100839TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100839TR-ND
Rectangular Connector Contacts A100839TR-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100839CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100839CT-ND
Rectangular Connector Contacts A100839CT-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 90F5057 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
90F5057
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 90F5057
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2875 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2875
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2875
CONTACT, RECEPTACLE, 24-20AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 86492-6 86492-6 A100839TR-ND 90F5057
Product Name Connectors Headers & Wire Housings Rectangular Connector Contacts Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details