TE Connectivity Headers, Male Pins 86479-2

Description
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26600-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26600-ND
Headers, Male Pins A26600-ND
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-86479-2
3A Electronic Connector 316-86479-2
16 Pos RA Header 2.54mm Gold Thru-Hole 3A Male Pin Product overview: 86479-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-86479-2 can be used for catalog matching and distributor lookup.

16 Pos RA Header 2.54mm Gold Thru-Hole 3A Male Pin Product overview: 86479-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-86479-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector, Header, 16 Position, 2Row; Connector Systems Amp - Te Connectivity - 52F5155 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 16 Position, 2Row; Connector Systems Amp - Te Connectivity
52F5155
Board-Board Connector, Header, 16 Position, 2Row; Connector Systems Amp - Te Connectivity 52F5155
BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
16 Modii Hdr Drra Unshrd .100 Rohs Compliant Te Connectivity - 80AH1135 - Newark, An Avnet Company
Chicago, IL, United States
16 Modii Hdr Drra Unshrd .100 Rohs Compliant Te Connectivity
80AH1135
16 Modii Hdr Drra Unshrd .100 Rohs Compliant Te Connectivity 80AH1135
16 MODII HDR DRRA UNSHRD .100 ROHS COMPLIANT: YES

16 MODII HDR DRRA UNSHRD .100 ROHS COMPLIANT: YES

Supplier's Site
16 Modii Hdr Drra Unshrd .100 Amp - Te Connectivity - 42AJ7326 - Newark, An Avnet Company
Chicago, IL, United States
16 Modii Hdr Drra Unshrd .100 Amp - Te Connectivity
42AJ7326
16 Modii Hdr Drra Unshrd .100 Amp - Te Connectivity 42AJ7326
16 MODII HDR DRRA UNSHRD .100

16 MODII HDR DRRA UNSHRD .100

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26600-ND 316-86479-2 52F5155 80AH1135
Product Name Headers, Male Pins 3A Electronic Connector Board-Board Connector, Header, 16 Position, 2Row; Connector Systems Amp - Te Connectivity 16 Modii Hdr Drra Unshrd .100 Rohs Compliant Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data