TE Connectivity Connector Contacts 86477-2

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Thickness : 1.26999746 MICM  [49.9999 MICIN ] Dimensions PCB Thickness (Recommended) : 1.4 - 1.78 MM  [.055 - .07 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Housing Features Mating Entry Location : Bottom Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Thickness : 1.26999746 MICM  [49.9999 MICIN ] Dimensions PCB Thickness (Recommended) : 1.4 - 1.78 MM  [.055 - .07 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Housing Features Mating Entry Location : Bottom Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 86477-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
86477-2
Connector Contacts 86477-2
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Thickness : 1.26999746 MICM  [49.9999 MICIN ] Dimensions PCB Thickness (Recommended) : 1.4 - 1.78 MM  [.055 - .07 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Housing Features Mating Entry Location : Bottom Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold Flash
  • PCB Contact Termination Area Plating Material Thickness : 1.26999746 MICM  [49.9999 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.4 - 1.78 MM  [.055 - .07 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 12
  • Dielectric Withstanding Voltage (Max) (V) : 1200
  • Insulation Resistance (MEGO) : 5000

Housing Features


  • Mating Entry Location : Bottom

Mechanical Attachment


  • PCB Mount Retention : Without
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Post & Tail Length : 2.85 MM  [.112 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 86477-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details