TE Connectivity Connector Contacts 86442-1

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Mating Entry Location : Bottom Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Mating Entry Location : Bottom Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 86442-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
86442-1
Connector Contacts 86442-1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Mating Entry Location : Bottom Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Pre-Tin
  • PCB Contact Termination Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Mating Entry Location : Bottom

Mechanical Attachment


  • PCB Mount Retention : Without
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Applied Pressure : High

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Post & Tail Length : 2.85 MM  [.112 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 86442-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers