TE Connectivity Busbar Heat Shrink Tubing & Tape 864059-000

Description
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Electrical Characteristics Voltage Class (KV) : ≤ 25 Product Availability Product Availability : Americas Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Electrical Characteristics Voltage Class (KV) : ≤ 25 Product Availability Product Availability : Americas Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Heat Shrink Tubing & Tape - 864059-000 - TE Connectivity
Berwyn, PA, United States
Busbar Heat Shrink Tubing & Tape
864059-000
Busbar Heat Shrink Tubing & Tape 864059-000
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Electrical Characteristics Voltage Class (KV) : ≤ 25 Product Availability Product Availability : Americas Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Polyolefin

Electrical Characteristics


  • Voltage Class (KV) : ≤ 25

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Heat Shrink

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 864059-000
Product Name Busbar Heat Shrink Tubing & Tape
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 033809N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 069783M015 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 047011-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 059275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details