TE Connectivity Lead Assembly, 3Pin High Voltage, 12, Brown; Connector Type A Amp Te Connectivity 863743-1

Description
LEAD ASSEMBLY, 3PIN HIGH VOLTAGE, 12", BROWN; Connector Type A:Micro-min 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown; Product Range:-; No. of Branches:3 RoHS Compliant: Yes
Description
LEAD ASSEMBLY, 3PIN HIGH VOLTAGE, 12", BROWN; Connector Type A:Micro-min 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown; Product Range:-; No. of Branches:3 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lead Assembly, 3Pin High Voltage, 12, Brown; Connector Type A Amp Te Connectivity - 19H7837 - Newark, An Avnet Company
Chicago, IL, United States
Lead Assembly, 3Pin High Voltage, 12, Brown; Connector Type A Amp Te Connectivity
19H7837
Lead Assembly, 3Pin High Voltage, 12, Brown; Connector Type A Amp Te Connectivity 19H7837
LEAD ASSEMBLY, 3PIN HIGH VOLTAGE, 12", BROWN; Connector Type A:Micro-min 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown; Product Range:-; No. of Branches:3 RoHS Compliant: Yes

LEAD ASSEMBLY, 3PIN HIGH VOLTAGE, 12", BROWN; Connector Type A:Micro-min 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown; Product Range:-; No. of Branches:3 RoHS Compliant: Yes

Supplier's Site
3 Pin Micro-Minat Plug Rohs Compliant Te Connectivity - 80AH1132 - Newark, An Avnet Company
Chicago, IL, United States
3 Pin Micro-Minat Plug Rohs Compliant Te Connectivity
80AH1132
3 Pin Micro-Minat Plug Rohs Compliant Te Connectivity 80AH1132
3 PIN MICRO-MINAT PLUG ROHS COMPLIANT: YES

3 PIN MICRO-MINAT PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 19H7837 80AH1132
Product Name Lead Assembly, 3Pin High Voltage, 12, Brown; Connector Type A Amp Te Connectivity 3 Pin Micro-Minat Plug Rohs Compliant Te Connectivity
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 50.0 GHz, 36.0″ - T50-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details