TE Connectivity Circular Power Connectors 863103-1

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 12.7 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 30000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 12.7 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 30000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 863103-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
863103-1
Circular Power Connectors 863103-1
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 12.7 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 30000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1

Contact Features


  • Contact Type : Socket
  • Reverse Gender : No

Dimensions


  • Compatible Insulation Diameter Range : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 30000

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention Type : Threaded

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 863103-1
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877066-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Solar Connectors - 1-2477517-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Connectors Power - 104072-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details