Body Features Positive Stop Ferrule : Without
Configuration Features Number of Positions : 6
Contact Features Contact Type : Socket
Dimensions Assembly Length : 37.59 MM [1.48 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 27000
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Positive Stop Ferrule : Without
Configuration Features
Contact Features
Dimensions
- Assembly Length : 37.59 MM [1.48 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 27000
Operation/Application
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle, Plug
- Connector Product Type : Lead Assembly
- Connector System : Wire-to-Wire
- Sealable : No
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]