TE Connectivity Circular Power Connectors 863023-1

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Contact Features Contact Type : Socket Dimensions Assembly Length : 37.59 MM  [1.48 INCH ] Electrical Characteristics Operating Voltage (VDC) : 27000 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Contact Features Contact Type : Socket Dimensions Assembly Length : 37.59 MM  [1.48 INCH ] Electrical Characteristics Operating Voltage (VDC) : 27000 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 863023-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
863023-1
Circular Power Connectors 863023-1
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Contact Features Contact Type : Socket Dimensions Assembly Length : 37.59 MM  [1.48 INCH ] Electrical Characteristics Operating Voltage (VDC) : 27000 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Type : Socket

Dimensions


  • Assembly Length : 37.59 MM  [1.48 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 27000

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Heavy Duty Power Connectors - 863023-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
863023-1
Heavy Duty Power Connectors 863023-1
Heavy Duty Power Connectors LGH PLUG ASY, 6 PIN

Heavy Duty Power Connectors LGH PLUG ASY, 6 PIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 863023-1 863023-1
Product Name Circular Power Connectors Heavy Duty Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609158-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Solar Connectors - 1-2470372-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2472936-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2477516-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details