TE Connectivity
Unspecified Connectors
863022-3
Description
PLUG ASS Y, 4 PIN
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
PLUG ASS Y, 4 PIN
Request a Quote
Email Supplier
Suppliers
Plug Ass Y, 4 Pin Amp - Te Connectivity
91B5778
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
863022-3 |
91B5778 |
|
Product Name
|
Unspecified Connectors |
Plug Ass Y, 4 Pin Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details